EN
  • EN
  • DE

XC92588XL10TQ144C

Part No XC92588XL10TQ144C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020282-XC92588XL10TQ144C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC92588XL10TQ144C CAD Model

Description

The XC92588XL10TQ144C is a highly integrated power management IC from Xilinx, designed for use in a variety of applications requiring efficient and precise voltage regulation. This device is part of Xilinx's broader portfolio of programmable logic devices (PLDs) and associated components, offering a complete power solution for complex systems.

Applications:

  • FPGA Power Management: Specifically designed to power Xilinx FPGAs, ensuring stable and efficient operation.
  • High-Performance Computing: Used in computing systems requiring tight voltage regulation and high efficiency.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for power management.
  • Industrial Automation: Employed in industrial control systems and automation equipment to supply reliable power to critical components.
  • Embedded Systems: Found in various embedded systems where efficient power delivery and management are essential.

Features:

  • Integrated Power Stages: Incorporates multiple integrated power stages to provide a complete power solution.
  • High Efficiency: Designed for high efficiency, minimizing power loss and heat generation.
  • Programmable Output Voltage: Allows for programmable output voltage, providing flexibility in system design.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Overtemperature Protection: Features overtemperature protection to safeguard the device from overheating.
  • Under-Voltage Lockout (UVLO): Implements UVLO to ensure proper operation during voltage fluctuations.
  • TQ144 Package: Comes in a TQ144 package, suitable for surface mount assembly.

Benefits:

  • Simplified Power Design: Simplifies power supply design by integrating multiple functions into a single device.
  • Improved System Reliability: Enhances system reliability through comprehensive protection features.
  • Reduced Board Space: Reduces the required board space due to its integrated design.
  • Optimized Performance: Delivers optimized performance for Xilinx FPGAs and other applications.
  • Energy Efficiency: Maximizes energy efficiency, contributing to lower operating costs.

The XC92588XL10TQ144C is a key component in ensuring reliable and efficient power delivery for a wide range of electronic systems. Its integrated features and protection mechanisms make it a robust solution for demanding applications. The TQ144 package facilitates easy integration into surface mount assembly processes, making it a practical choice for modern electronic designs.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess