EN
  • EN
  • DE

PBY321611T-201Y-S

Part No PBY321611T-201Y-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 268644-PBY321611T-201Y-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBY321611T-201Y-S CAD Model

Description

The PBY321611T-201Y-S is a high-frequency multilayer chip inductor from Yageo. It is designed to provide impedance matching, filtering, and resonance in various electronic applications. Its small size makes it suitable for compact devices and densely populated circuit boards.

Applications

  • Mobile Devices: Used in smartphones for RF circuit impedance matching.
  • Wireless Communication Devices: Employed in Wi-Fi and Bluetooth modules for filtering and signal conditioning.
  • RF Transceivers: Utilized for impedance matching in transceivers to optimize signal transmission.
  • GPS Modules: Integrated for noise filtering and signal enhancement in GPS receivers.
  • High-Frequency Circuit Designs: Applied in various high-frequency circuits requiring stable inductance and impedance matching.

Features

  • Compact Size: Allows for high-density mounting on circuit boards.
  • High Self-Resonant Frequency: Ensures stable performance at high frequencies.
  • Excellent Q Factor: Minimizes signal loss, providing efficient performance.
  • Tight Inductance Tolerance: Offers precise inductance values for consistent circuit performance.
  • RoHS Compliance: Meets environmental standards for hazardous substances.

Benefits

  • Improved Signal Quality: Enhances signal quality in RF circuits through effective filtering and impedance matching.
  • Reduced Signal Loss: Minimizes signal loss with a high Q factor, improving circuit efficiency.
  • Stable Performance: Offers stable inductance across a wide frequency range, ensuring reliable operation.
  • Space Saving: Enables compact designs with high-density mounting.
  • Environmental Safety: Complies with RoHS standards, ensuring environmental safety.

Additional Details

The PBY321611T-201Y-S features an inductance value of 200 nH. It is designed for reflow soldering processes and is suitable for automated assembly. The 'S' suffix may denote specific packaging or tolerance characteristics. It is constructed with ceramic materials for stability and reliability. Consult the specific datasheet for detailed specifications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess