EN
  • EN
  • DE

XC95144XL-5TQ100I

Part No XC95144XL-5TQ100I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029452-XC95144XL-5TQ100I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC95144XL-5TQ100I CAD Model

Description

The XC95144XL-5TQ100I is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the XC9500XL family. It provides a flexible and cost-effective solution for implementing a wide range of logic functions. This device is particularly well-suited for applications requiring high speed, low power consumption, and programmable interconnect.

Applications

  • Address Decoding: Implementing address decoding logic in embedded systems and memory interfaces.
  • Glue Logic: Providing glue logic for connecting different components in a system.
  • State Machines: Implementing complex state machines for control applications.
  • Interface Control: Managing interfaces between different communication protocols.
  • Peripheral Control: Controlling various peripherals such as sensors, actuators, and displays.

Features

  • 144 Macrocells: Provides a large number of macrocells for implementing complex logic functions.
  • System Gate Density: Equivalent to approximately 3,200 system gates.
  • In-System Programmable (ISP): Allows programming and reprogramming of the device while it is in the system.
  • Fast Propagation Delay: Offers a typical propagation delay of 5 ns.
  • Low Power Consumption: Operates at low voltage, reducing power consumption.
  • TQFP Package: Compact TQFP package for efficient board space utilization.
  • IEEE 1149.1 JTAG Boundary Scan Support: Facilitates board-level testing and debugging.

Benefits

  • Flexibility: In-system programmability allows for easy updates and modifications to the logic design without removing the device.
  • High Performance: Fast propagation delay ensures high-speed operation in demanding applications.
  • Low Power Consumption: Reduces overall system power consumption and simplifies power supply design.
  • Simplified Design: Provides a straightforward method for implementing complex logic functions, reducing design complexity.
  • Space-Saving Design: The compact package minimizes board space requirements.
  • Improved Testability: JTAG boundary scan support enhances board-level testing and debugging capabilities.

Technical Specifications:

  • Number of Macrocells: 144
  • System Gates: 3,200
  • Propagation Delay: 5 ns
  • Supply Voltage: 3.3V
  • Operating Temperature: -40°C to +85°C (Industrial)
  • Package Type: 100-Pin TQFP
  • JTAG Support: IEEE 1149.1

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess