EN
  • EN
  • DE

XC95144XL-9TQG100C

Part No XC95144XL-9TQG100C
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case QFP-100
Manufacturer Xilinx Inc.
Win Source Part Number 750800-XC95144XL-9TQG100C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95144XL-9TQG100C CAD Model

Description

The XC95144XL-9TQG100C is a Complex Programmable Logic Device (CPLD) from Xilinx's XC9500XL family. This CPLD is designed for high-performance, low-power applications requiring programmable logic. It is known for its in-system programmability and fast pin-to-pin delays.

Applications:

  • Address Decoding: Used in memory systems for address decoding.
  • I/O Interface: Implemented as an I/O interface for various peripherals.
  • Glue Logic: Employed to implement glue logic functions in embedded systems.
  • Control Logic: Utilized for implementing control logic in industrial automation equipment.
  • State Machines: Found in state machine implementations for various applications.

Features:

  • 144 Macrocells: Provides a substantial amount of programmable logic resources.
  • 6,400 Gates: Offers a high gate count for implementing complex digital circuits.
  • 100-Pin TQFP Package: Provides a compact footprint for space-constrained applications.
  • Fast Pin-to-Pin Delays: Enables high-speed operation.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Advanced Feature Set: Supports various advanced features such as clock enable and output enable.
  • 3.3V Operation: Operates on a 3.3V power supply for simplified system integration.

Benefits:

  • Design Flexibility: Allows engineers to implement custom logic functions and adapt to changing requirements.
  • Fast Time-to-Market: Reduces development time due to the reprogrammable nature of CPLDs.
  • Reduced System Cost: Integrates multiple functions into a single device, minimizing component count.
  • Improved Performance: Offers high-speed operation for demanding applications.
  • Low Power Operation: Minimizes power consumption, making it suitable for portable and battery-powered devices.
  • Easy Prototyping: Facilitates rapid prototyping and experimentation.

Additional Details:

The XC95144XL-9TQG100C is programmed using standard CPLD design tools. It supports various I/O standards and offers robust performance in harsh environments. The XC9500XL family is known for its ease of use and comprehensive development environment, making it a popular choice for a wide range of applications.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess