EN
  • EN
  • DE

XC95216-10PQG160I

Part No XC95216-10PQG160I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415632-XC95216-10PQG160I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95216-10PQG160I CAD Model

Description

The XC95216-10PQG160I is a Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the XC9500 family. It offers a high-density, cost-effective solution for a variety of digital logic applications. The 'PQG160I' indicates that the device is packaged in a 160-pin Plastic Quad Flat Pack (PQFP) and has an industrial temperature range.

Applications:

  • High-Speed Logic
  • Address Decoding
  • Peripheral Control
  • State Machine Implementation
  • Glue Logic

Features:

  • High-Density CPLD: Provides a substantial amount of programmable logic resources.
  • In-System Programmable (ISP): Enables convenient programming and reprogramming after board assembly.
  • 216 Macrocells: Offers ample capacity for implementing complex logic functions.
  • 160-Pin PQFP Package (PQG160): Provides a suitable footprint for surface-mount assembly.
  • Fast Propagation Delays: Ensures high-speed operation and minimal signal latency.
  • Flexible Architecture: Supports a wide variety of logic functions and design styles.
  • Global Routing Resources: Facilitates efficient signal routing and timing performance.
  • Industrial Temperature Range ('I'): Operates reliably in harsh industrial environments.
  • Advanced Feature Set: Includes features such as programmable pull-up resistors and flexible I/O options.

Benefits:

  • Design Flexibility: The programmable nature of the CPLD enables easy customization and adaptation to changing requirements.
  • Reduced Time-to-Market: The ISP capability accelerates the design cycle and allows for quick updates.
  • Lower System Cost: Integration of multiple logic functions into a single device reduces component count and board space.
  • Improved System Performance: High-speed performance and efficient routing contribute to faster system operation.
  • Reliable Operation in Harsh Environments: The industrial temperature range ensures dependable performance in demanding conditions.

Additional Details:

The XC95216-10PQG160I is commonly used in applications requiring programmable logic and reliable operation in industrial environments. The PQFP package allows for surface-mount assembly and provides a balance between size and ease of handling. The ISP feature is particularly useful for applications where firmware updates or design changes are expected after deployment. The '-10' likely denotes a specific speed grade of 10ns propagation delay.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess