EN
  • EN
  • DE

XC95288-15BG352C

Part No XC95288-15BG352C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 15 ns pin-to-pin logic delays on all pins
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series XC9500
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15.0ns
Voltage Supply - Internal 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks 16
Number of Macrocells 288
Number of Gates 6400
Number of I/O 192
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 352-LBGA, Metal
Manufacturer Package 352-MBGA (35x35)
Win Source Part Number 1281960-XC95288-15BG352C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Family Name XC95288
Introduction Date May 01, 1996
Country of Origin Philippines, Republic of Korea, Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian XC95288-15BG352C CAD Model

Description

The XC95288-15BG352C is a programmable logic device with 6400 gates, 192 I/Os, and 16 logic elements/blocks from Xilinx Inc..

  • Type: In-system programmable device
  • Program/Erase Cycles: 10K minimum
  • Internal Voltage Supply: 4.75 V to 5.25 V
  • Delay Time: 15.0ns maximum
  • Package: 352-LBGA, metal
  • Mounting: SMD
  • Series: XC9500
  • Status: Obsolete (EOL)
  • Applications: Integrated circuits (ICs)

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 192MC 10NS 128TQFP
Need more? Email Us
Intel
IC CPLD 980MC 10NS 256FBGA
Lowest to $199.9709
Altera
IC CPLD 256MC 12NS 144TQFP
Lowest to $18.9489
Altera
IC CPLD 256MC 12NS 100TQFP
Lowest to $3.4638
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Altera
IC CPLD 32MC 15NS 44PLCC
Lowest to $3.1404
Altera
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 512MC 7.5NS 256FPBGA
Lowest to $17.8921
Microchip Technology
IC CPLD 32MC 10NS 44TQFP
Lowest to $6.0510

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess