EN
  • EN
  • DE

XC9536PC44AMM

Part No XC9536PC44AMM
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033444-XC9536PC44AMM
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC9536PC44AMM CAD Model

Description

The XC9536PC44AMM is a complex programmable logic device (CPLD) from Xilinx's XC9500 family. This CPLD is designed for a variety of logic applications, providing a flexible and efficient solution for implementing digital circuits. The PC44 package refers to a 44-pin plastic leaded chip carrier (PLCC), and the 'AMM' likely indicates specific environmental or testing characteristics.

Applications:

  • Address Decoding: Used in memory systems to decode memory addresses and select the appropriate memory chip.
  • Glue Logic: Implements interface logic between different components in a system.
  • Peripheral Control: Controls peripherals such as UARTs, timers, and counters.
  • State Machines: Implements complex state machines for controlling sequential logic circuits.
  • Simple Logic Functions: Used for implementing basic logic functions such as AND, OR, XOR, and NOT gates.

Features:

  • 36 Macrocells: Provides 36 configurable logic cells for implementing digital functions.
  • 1,600 Usable Gates: Offers a total of 1,600 equivalent gates for implementing complex circuits.
  • 5 ns Pin-to-Pin Delay: Provides fast propagation delays for high-speed operation.
  • 44-Pin PLCC Package: Plastic Leaded Chip Carrier package for easy prototyping and production.
  • In-System Programmable (ISP): Can be programmed while installed in the system, simplifying updates and modifications.
  • Low Power Standby Mode: Reduces power consumption when the device is not actively processing data.

Benefits:

  • High Performance: Fast propagation delays enable high-speed system operation.
  • Design Flexibility: Configurable logic cells allow for custom hardware designs.
  • Reduced Time-to-Market: CPLD-based designs can be quickly prototyped and modified.
  • Cost-Effectiveness: CPLDs are a cost-effective solution for implementing digital logic circuits.
  • Simplified System Design: In-system programmability reduces the need for external programming devices.

Additional Details:

The XC9536PC44AMM is typically programmed using Xilinx's ISE design suite. It supports a variety of programming languages, including VHDL and Verilog. The device operates on a 5V power supply. The operating temperature range is typically -40°C to +85°C. The supply current varies depending on the operating frequency and temperature. The device utilizes a Fast Zero Power (FZP) CMOS process, minimizing power consumption. The architecture is based on a flexible AND-OR array, allowing for efficient implementation of complex logic functions.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess