EN
  • EN
  • DE

XC9536XL-10CSG48C

Part No XC9536XL-10CSG48C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description CPLD XC9500 Family 800 Gates 36 Macro Cells 100MHz 0.35um, CMOS Technology 3.3V 48-Pin CSBGA / IC CPLD 36MC 10NS 48CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 3 V to 3.6 V
Number of Logic Elements/Blocks 2
Number of Macrocells 36
Number of Gates 800
Number of I/O 36
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 48-CSBGA (7x7)
Win Source Part Number 088599-XC9536XL-10CSG48C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name XC95216
Introduction Date May 01, 1996
ECCN EAR99
Country of Origin Philippines, Singapore, Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian XC9536XL-10CSG48C CAD Model

Description

The XC9536XL-10CSG48C is a programmable logic device manufactured by Xilinx Inc. It has a maximum delay time of 10.0ns and a voltage supply range of 3 V to 3.6 V.

  • Delay Time: 10.0ns
  • Voltage Supply: 3 V to 3.6 V
  • Gates: 800
  • Macrocells: 36
  • Type: in-system programmable
  • Program/Erase Cycles: 10K
  • Family: XC95216
  • Package: 48-CSBGA (7x7)
  • Supply and Demand: limited
  • EOL Date: 2026
  • Halogen-Free: compliant

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 384MC 7.5NS 256FPBGA
Lowest to $48.7156
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
Altera
IC CPLD 128MC 5NS 100TQFP
Lowest to $0.8408
Microchip Technology
IC CPLD 32MC 10NS 44TQFP
Lowest to $6.0510
Altera
IC CPLD 256MC 12NS 100TQFP
Lowest to $3.4638
Lattice Semiconductor Corporation
IC CPLD 192MC 10NS 128TQFP
Need more? Email Us
Altera
IC CPLD 32MC 12NS 44PLCC
Lowest to $3.0573
Lattice Semiconductor Corporation
IC CPLD 320MC 10NS 208QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3021 $65.1147
16+ $7.6325 $122.1200
24+ $7.3940 $177.4560
33+ $7.1555 $236.1315
42+ $6.9170 $290.5140
56+ $6.2014 $347.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,988 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess