EN
  • EN
  • DE

XC9572-7PCG44C

Part No XC9572-7PCG44C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Xilinx XC9572-7PCG44C Cpld
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Logic Blocks (LABs) 8
Number of Pins 44
Operating Supply Voltage 5 V
Propagation Delay 7.5 ns
RoHS Non-Compliant
Win Source Part Number 1031385-XC9572-7PCG44C
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC9572-7PCG44C CAD Model

Description

The XC9572-7PCG44C is a CPLD (Complex Programmable Logic Device) from Xilinx, belonging to the XC9500 family. These devices are designed for high-performance, low-power applications requiring fast propagation delays and predictable timing. The XC9572-7PCG44C is a popular choice for address decoding, memory interface, and general-purpose logic functions.

Applications:

  • Address decoding: Generating chip select signals for memory and peripheral devices.
  • Memory interface: Implementing custom memory controllers and address generators.
  • I/O port expansion: Adding additional I/O ports to a microcontroller or processor system.
  • Glue logic: Interconnecting different components in a digital system.
  • State machine implementation: Implementing complex control sequences and state transitions.

Features:

  • Macrocells: 72
  • System Gates: 1600
  • I/O Pins: 34
  • Propagation Delay: 7.5 ns
  • Operating Voltage: 5V
  • Package: PCG44
  • Advanced Feature Set: Includes features like programmable interconnect array (PIA) and individual output enable controls.

Benefits:

  • High Performance: Fast propagation delays enable high-speed system operation.
  • Predictable Timing: Ensures reliable system behavior.
  • Low Power: Consumes less power compared to other programmable logic devices.
  • Simplified Design: Easy to design and implement using industry-standard development tools.
  • Reduced Board Space: Compact package saves valuable board space.

Additional Details:

The XC9572-7PCG44C uses CMOS technology. It offers a flexible architecture that can be easily adapted to a wide range of applications. It's often used in applications where deterministic timing and low power consumption are critical requirements. The device is supported by Xilinx's design tools, providing a complete development environment for design entry, simulation, and implementation. The PCG44 package signifies a plastic quad flat pack with gull-wing leads allowing for easy surface mount soldering.

You May Also Be Interested in

Altera
IC CPLD 256MC 12NS 144TQFP
Lowest to $18.9489
Lattice Semiconductor Corporation
IC CPLD 512MC 7.5NS 256FPBGA
Lowest to $17.8921
Broadcom Limited
18M QDR NSE
Need more? Email Us
Intel
IC CPLD 1700MC 7NS 256FBGA
Lowest to $25.9999
Broadcom Limited
784 FCBGA+HS 29X29MM
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 4NS 256FPBGA
Lowest to $65.2829
Lattice Semiconductor Corporation
IC CPLD 320MC 10NS 208QFP
Need more? Email Us
Altera
IC CPLD 256MC 12NS 100TQFP
Lowest to $3.4638
Altera
IC CPLD 256MC 10NS 208QFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess