EN
  • EN
  • DE

XC9572XL-10TQG100AWN

Part No XC9572XL-10TQG100AWN
Manufacturer Xilinx Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFP100
Manufacturer Xilinx Inc.
Win Source Part Number 712943-XC9572XL-10TQG100AWN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9572XL-10TQG100AWN CAD Model

Description

The XC9572XL-10TQG100AWN is a CPLD (Complex Programmable Logic Device) from Xilinx, part of the XC9500XL family. It's designed for high-performance, low-power applications requiring flexible logic implementation. This CPLD offers a cost-effective solution for a wide range of digital logic designs.

Applications

  • Address Decoding: Used for address decoding in memory systems and peripheral interfaces.
  • Glue Logic: Employed as glue logic to connect various components in a digital system.
  • State Machines: Utilized for implementing state machines for controlling system behavior.
  • Peripheral Control: Integrated into peripheral control circuits for managing communication and data transfer.
  • Interface Bridging: Used as a bridge between different interfaces, such as converting between parallel and serial data.

Features

  • 72 Macrocells: Features 72 macrocells for implementing logic functions.
  • 100-Pin TQFP Package: Offered in a 100-pin TQFP (Thin Quad Flat Pack) package for easy surface mount assembly.
  • In-System Programmable: Supports in-system programming, allowing for easy configuration and updates.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Fast Propagation Delay: Offers fast propagation delays, ensuring high-speed performance.
  • 3.3V Operation: Operates at 3.3V, compatible with modern digital systems.

Benefits

  • Flexible Logic Implementation: Provides a flexible and cost-effective solution for implementing digital logic functions.
  • Easy Programming: Supports in-system programming, allowing for easy configuration and updates without removing the device from the circuit board.
  • High Performance: Offers fast propagation delays, ensuring high-speed performance for demanding applications.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Compact Design: Offered in a small TQFP package, allowing for use in space-constrained applications.

Additional Details

The XC9572XL-10TQG100AWN operates with a supply voltage of 3.3V. It features a global clock network for distributing clock signals throughout the device. The device is programmed using a JTAG interface, which allows for easy in-system configuration. It also includes input/output (I/O) pins that can be configured as inputs, outputs, or bi-directional signals. The CPLD is designed to withstand a range of operating temperatures, making it suitable for various environmental conditions. The architecture includes a switch matrix that allows for flexible routing of signals between macrocells and I/O pins.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess