EN
  • EN
  • DE

XC9572XL-PC44

Part No XC9572XL-PC44
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1225216-XC9572XL-PC44
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9572XL-PC44 CAD Model

Description

The Xilinx XC9572XL-PC44 is a high-performance Complex Programmable Logic Device (CPLD) from the XC9500XL family. This device offers a cost-effective and versatile solution for a wide range of digital logic applications. It combines speed, flexibility, and low power consumption, making it suitable for various embedded systems and control applications.

Applications

  • Glue logic for microcontroller-based systems
  • Address decoding
  • I/O expansion
  • State machine implementation
  • Bus interface controllers
  • Peripheral control
  • Simple data path implementation

Features

  • 72 macrocells: Provides ample logic capacity for complex designs.
  • 1,600 usable gates: Offers significant design flexibility.
  • 44-pin PC44 package: Compact footprint for space-constrained applications.
  • In-System Programmable (ISP): Allows for easy design updates and modifications.
  • Fast propagation delays: Ensures high-speed performance.
  • Low power consumption: Suitable for battery-powered applications.
  • Advanced system features: Include programmable slew rate control and enhanced I/O capabilities.
  • Operating voltage: 3.3V operation.

Benefits

  • High performance: Enables fast and efficient logic implementation.
  • Flexibility: Allows for easy customization and adaptation to changing requirements.
  • Reduced board space: Compact package minimizes the overall system size.
  • Simplified design process: ISP capability simplifies prototyping and debugging.
  • Cost-effective: Provides a competitive solution for a wide range of applications.
  • Improved system reliability: Robust design and advanced features ensure reliable operation.
  • Faster time to market: Easy programmability and development tools accelerate the design cycle.

Additional Details

The XC9572XL-PC44 utilizes a Fast Zero Power (FZP) CMOS process technology. It is supported by Xilinx's ISE design suite, which provides a comprehensive set of tools for design entry, simulation, and programming. The device is also compliant with JEDEC standards for ease of integration into existing systems. The 44-pin PC44 package offers a balance of functionality and size, making it suitable for both prototyping and production environments. The propagation delay is typically around 5 ns, and the device supports a variety of I/O standards. The XC9572XL family is a popular choice for designers looking for a reliable and versatile CPLD solution.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
Fuji Electric
Need more? Email Us
Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4124
Inpaq
Need more? Email Us
Texas Instruments
Need more? Email Us
Coilcraft
Wideband RF transformer, SMT, RoHS
Lowest to $3.3293
Cypress Semiconductor Corp
69.006 Mhz Other Clock Generator PDSO8
Need more? Email Us
Panjit
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess