EN
  • EN
  • DE

XC9572XL15PC44C

Part No XC9572XL15PC44C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995004-XC9572XL15PC44C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC9572XL15PC44C CAD Model

Description

The XC9572XL-15PC44C is a Complex Programmable Logic Device (CPLD) from Xilinx Inc., belonging to the CoolRunner XPLA3 family. These CPLDs are known for their low power consumption and high performance, making them suitable for a wide range of digital logic applications. They are often used for implementing glue logic, address decoding, and simple control functions.

Applications

  • Glue logic: Implementing interface logic between different components in a system.
  • Address decoding: Decoding memory addresses in embedded systems.
  • Simple control functions: Implementing state machines and control logic for various applications.
  • Interface controllers: Creating custom interfaces for peripherals and sensors.
  • Configuration storage: Storing configuration data for other devices.
  • Legacy system upgrades: Replacing older, less efficient logic devices.

Features

  • 72 macrocells: Provides a sufficient number of macrocells for implementing moderately complex logic functions.
  • 1600 usable gates: Offers a gate count suitable for a range of digital logic designs.
  • Low power consumption: Operates with low power consumption, making it suitable for battery-powered devices.
  • Fast propagation delay: Features a fast propagation delay, enabling high-speed operation.
  • In-system programmability (ISP): Allows for easy reprogramming without removing the device from the circuit board.
  • 44-pin PLCC package: Available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package for easy integration into existing systems.

Benefits

  • Flexibility: Programmable logic allows for easy modification and adaptation to changing requirements.
  • Low power consumption: Reduces power consumption and extends battery life in portable devices.
  • High performance: Fast propagation delay enables high-speed operation.
  • Easy prototyping: In-system programmability simplifies prototyping and debugging.
  • Reduced board space: Compact package allows for integration into space-constrained applications.
  • Cost-effective solution: Provides a cost-effective alternative to custom ASICs for implementing digital logic functions.

Relevant Details

The XC9572XL-15PC44C operates with a 3.3V power supply. The '-15' in the part number indicates a propagation delay of 15 ns (nanoseconds). The device features a global clock network for synchronous operation. It is programmed using industry-standard JTAG programming interfaces. Designers can use Xilinx's ISE WebPACK or Vivado Design Suite for designing, simulating, and programming the CPLD. The device's temperature range typically covers industrial temperatures (-40°C to +85°C), indicated by the "C" at the end of the part number, making it suitable for harsh environments. For detailed specifications, including pinout diagrams, timing characteristics, and power consumption data, it is critical to consult the Xilinx datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess