The XCE0100-4FG256C is a member of the CoolRunner series of Complex Programmable Logic Devices (CPLDs) from Xilinx. It provides a versatile and cost-effective solution for implementing a variety of digital logic functions. This CPLD is well-suited for applications requiring high performance, low power consumption, and flexible design capabilities.
Applications
- Address decoding in embedded systems.
- Glue logic for connecting different components in a system.
- State machine implementation.
- Interface control for peripherals.
- High-speed data path control.
- Low-power portable devices.
Features
- 100 macrocells.
- Global clocking network for high-speed operation.
- In-system programmable via JTAG.
- Fast propagation delays.
- Low power consumption.
- 256-pin Fine-Pitch Ball Grid Array (FBGA) package.
- 3.3V power supply.
Benefits
- Provides a flexible platform for implementing custom logic functions.
- Reduces board space and component count compared to discrete logic solutions.
- Enables rapid prototyping and design changes through in-system programmability.
- Offers high performance for demanding applications.
- Low power consumption extends battery life in portable devices.
- Simplifies system design and reduces time-to-market.
Additional Details
The XCE0100-4FG256C CoolRunner CPLD is based on a CMOS process, providing a balance of performance and power consumption. Its architecture is optimized for implementing complex logic functions efficiently. The JTAG interface allows for easy programming and debugging of the device. The 256-pin FBGA package offers a compact footprint and good thermal performance. This CPLD is commonly used in a wide range of applications, including industrial control, communication systems, and consumer electronics. Its high-speed capabilities and low power consumption make it an ideal choice for many embedded system designs.