EN
  • EN
  • DE

XCR3032C-10VQ44I

Part No XCR3032C-10VQ44I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415780-XCR3032C-10VQ44I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCR3032C-10VQ44I CAD Model

Description

The XCR3032C-10VQ44I is a CoolRunner series Complex Programmable Logic Device (CPLD) from Xilinx. This CPLD is designed for low power and high performance applications, providing a flexible solution for implementing custom logic functions. The 'C' in the part number denotes a specific revision or feature set within the XCR3032 family. '-10' indicates the speed grade and 'VQ44I' represents the package, which is a 44-pin Very thin Quad Flat Pack (VQFP), and the 'I' indicates it's designed for the industrial temperature range.

Applications

  • Glue Logic Replacement: Used as a replacement for discrete logic gates to reduce board space and improve reliability.
  • Address Decoding: Implements address decoding for memory and peripheral devices.
  • State Machine Implementation: Designs and implements complex state machines for controlling digital systems.
  • Interface Controller: Acts as a controller for various interfaces, such as UART, SPI, and I2C.
  • Industrial Automation: Used in industrial automation systems for control and monitoring.

Features

  • 32 Macrocells: Provides 32 macrocells for implementing logic functions.
  • 44-Pin VQFP Package: A compact surface-mount package suitable for space-constrained applications.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming while the device is in the circuit.
  • Low Power Consumption: CoolRunner architecture ensures low power operation.
  • Global Clock Network: Provides a high-performance global clock network for synchronous designs.
  • Industrial Temperature Range: Operates reliably in harsh industrial environments.

Benefits

  • Reduced Board Space: Integrates multiple logic functions into a single device, reducing board size and component count.
  • Design Flexibility: Custom logic can be implemented to meet specific application needs.
  • Improved Performance: Provides high-speed logic operation, enabling faster system performance.
  • Simplified Design Process: Uses industry-standard design tools and languages.
  • Faster Time-to-Market: Rapid prototyping and design iteration are possible with in-system programmability.
  • Enhanced Reliability: Designed to operate reliably in industrial temperature ranges.

Additional Details

The XCR3032C-10VQ44I is programmed using JEDEC files generated from standard CPLD development tools. The VQFP package provides good thermal performance for reliable operation. It supports a variety of input/output standards and can be configured to interface with different voltage levels. Refer to the Xilinx datasheet for detailed specifications on timing, power consumption, and operating conditions.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.8279
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess