EN
  • EN
  • DE

XCR3128A10VQ100C

Part No XCR3128A10VQ100C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XCR3128A-10VQ100C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105784-XCR3128A10VQ100C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCR3128A10VQ100C CAD Model

Description

The XCR3128A10VQ100C is a CoolRunner XPLA3 complex programmable logic device (CPLD) from Xilinx. It is designed for high-performance, low-power applications and offers a cost-effective solution for a wide range of digital logic designs. These CPLDs are commonly used for control logic, interface bridging, and state machine implementation.

Applications

  • Industrial Control: Used in industrial automation systems for control logic and interface management.
  • Networking Equipment: Employed in networking devices for control functions and data processing.
  • Consumer Electronics: Found in various consumer electronic products for control and glue logic.
  • Automotive Systems: Utilized in automotive electronics for control and monitoring applications.
  • Medical Devices: Integrated into medical equipment for control and interface functions.

Features

  • High-Speed Performance: Offers high-speed logic operation for demanding applications.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming in the system.
  • Flexible I/O: Provides flexible input/output options to accommodate various interfaces.
  • Advanced Feature Set: Includes advanced features such as clock enable and output enable control.

Benefits

  • Reduced System Cost: Provides a cost-effective solution for implementing complex logic functions.
  • Faster Time-to-Market: Simplifies design and reduces development time.
  • Improved System Performance: High-speed performance enhances overall system performance.
  • Increased Design Flexibility: Flexible I/O options and in-system programmability provide design flexibility.
  • Enhanced System Reliability: Robust design ensures reliable operation in harsh environments.

Additional Details

The XCR3128A10VQ100C features 128 macrocells and is available in a 100-pin VQFP (Very thin Quad Flat Pack) package. It operates with a 3.3V power supply and is designed for an industrial temperature range. The device supports various JEDEC standards and is programmable using standard programming tools. Detailed specifications, including timing parameters, power consumption, and I/O characteristics, are available in the Xilinx datasheet. The component is RoHS compliant and designed for automated assembly processes.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess