EN
  • EN
  • DE

XCS20PQ208CKN

Part No XCS20PQ208CKN
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105795-XCS20PQ208CKN
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCS20PQ208CKN CAD Model

Description

The XCS20PQ208CKN is a Spartan series Field-Programmable Gate Array (FPGA) from Xilinx. It is designed for a wide range of applications, providing a flexible and cost-effective solution for implementing custom digital logic. These FPGAs are commonly used in applications requiring programmable logic, signal processing, and embedded control.

Applications

  • Digital Signal Processing (DSP): Used in applications such as audio processing, image processing, and telecommunications.
  • Embedded Systems: Employed in embedded control systems for custom logic and interface management.
  • Industrial Automation: Integrated into industrial control systems for real-time control and monitoring.
  • Networking Equipment: Utilized in networking devices for data processing and protocol implementation.
  • Consumer Electronics: Found in various consumer electronic products for custom logic and control.

Features

  • Programmable Logic: Offers a flexible and customizable logic fabric.
  • High-Speed Performance: Provides high-speed operation for demanding applications.
  • On-Chip Memory: Includes on-chip memory blocks for data storage and processing.
  • Flexible I/O: Supports a wide range of I/O standards and configurations.
  • Development Tools: Supported by comprehensive development tools for design and implementation.

Benefits

  • Reduced Development Time: Simplifies design and reduces development time with programmable logic.
  • Increased System Performance: High-speed performance enhances overall system performance.
  • Enhanced Design Flexibility: Flexible I/O options and programmable logic provide design flexibility.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing custom logic.
  • Improved System Reliability: Robust design ensures reliable operation in various environments.

Additional Details

The XCS20PQ208CKN contains logic cells, distributed RAM, and block RAM. It is packaged in a 208-pin PQFP (Plastic Quad Flat Pack) package. It operates with a 3.3V power supply. The device is programmed using JTAG or serial configuration methods. Detailed specifications, including timing parameters, power consumption, and I/O characteristics, are available in the Xilinx datasheet. It can be used for prototyping and low-volume production. The component is RoHS compliant.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess