EN
  • EN
  • DE

XCV600E-5BG432C

Part No XCV600E-5BG432C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009036-XCV600E-5BG432C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV600E-5BG432C CAD Model

Description

The XCV600E-5BG432C is a high-performance Field-Programmable Gate Array (FPGA) from the Xilinx Virtex-E family. The Virtex-E series is known for its high density, performance, and advanced features, making it suitable for demanding digital applications. This particular device, housed in a BG432 (Ball Grid Array) package with 432 pins, offers a significant amount of programmable logic resources and is designed for complex system-on-a-chip (SoC) implementations.

Applications

  • Telecommunications Infrastructure: Utilized in base stations, routers, and switches for high-speed data processing and signal routing.
  • Networking Equipment: Integrated into network interface cards (NICs) and other networking devices for packet processing and protocol acceleration.
  • Video Processing: Employed in video encoding, decoding, and transcoding applications for broadcast and streaming media.
  • Image Processing: Used in medical imaging, industrial inspection, and surveillance systems for advanced image analysis.
  • Aerospace and Defense: Integrated into radar systems, navigation systems, and other mission-critical applications.

Features

  • High Logic Density: Provides a large number of configurable logic blocks (CLBs) and flip-flops for implementing complex digital circuits.
  • Embedded Memory: Features on-chip block RAM for high-speed data storage and retrieval.
  • I/O Flexibility: Offers a wide range of programmable I/O pins for interfacing with various external devices and systems.
  • Clock Management: Includes advanced clock management features for generating and distributing clock signals.
  • BG432 Package: Housed in a BG432 package for high-density surface-mount assembly on printed circuit boards.

Benefits

  • High Performance: Delivers high performance for demanding digital applications, such as data processing and signal routing.
  • Design Flexibility: Offers high design flexibility, allowing users to implement custom logic functions and algorithms.
  • System Integration: Enables integration of multiple functions on a single chip, reducing system size and cost.
  • Time-to-Market: Reduces time-to-market by allowing rapid prototyping and implementation of custom hardware.
  • Reprogrammability: Supports reprogramming, allowing for design iterations, bug fixes, and feature upgrades in the field.

Additional Details

The XCV600E-5BG432C operates at a core voltage of typically 1.8V and supports a specific number of logic cells and memory blocks, depending on the exact configuration. The -5 speed grade indicates a specific performance level, with faster grades typically offering higher clock speeds. Detailed specifications, including the number of CLBs, block RAM, I/O pins, and supported temperature ranges, are available in the device datasheet provided by Xilinx. Power supply decoupling, thermal management, and signal integrity are critical considerations for ensuring stable and reliable operation at high performance levels. Design and implementation involve using Xilinx's comprehensive development tools, including software for design entry, simulation, place and route, and programming. The Virtex-E family, and the XCV600E-5BG432C in particular, is designed for complex and high-performance applications requiring significant programmable logic resources and advanced features. Proper understanding of its capabilities and limitations is essential for successful integration in the target system, allowing for optimal performance and system reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess