EN
  • EN
  • DE

XCV8004BGG432I

Part No XCV8004BGG432I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181373-XCV8004BGG432I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV8004BGG432I CAD Model

Description

The XCV8004BGG432I is a high-performance Virtex-II Pro FPGA from Xilinx. It's a versatile programmable logic device designed for a wide range of applications requiring high density, high speed, and advanced features.

Applications:

  • Telecommunications infrastructure (routers, switches)
  • Wireless communication systems (base stations)
  • Image and video processing
  • Industrial automation
  • Aerospace and defense systems

Features:

  • Logic Cells: High logic capacity for implementing complex digital circuits.
  • On-Chip Memory: Abundant on-chip memory blocks for data storage and processing.
  • Clock Management: Advanced clock management circuitry for high-speed operation.
  • Digital Signal Processing (DSP) Slices: Dedicated DSP blocks for accelerating signal processing algorithms.
  • I/O Interfaces: Flexible I/O interfaces for connecting to various external devices.
  • Package: BGA (Ball Grid Array)
  • Operating Temperature: Industrial

Benefits:

  • High Performance: Delivers high-speed performance for demanding applications.
  • Flexibility: Programmable logic allows for customization and adaptation to changing requirements.
  • Integration: On-chip memory and DSP blocks reduce the need for external components.
  • Connectivity: Flexible I/O interfaces enable seamless integration with other devices.
  • Reliability: Designed for high reliability in harsh environments.
  • Fast Prototyping: Allows for rapid prototyping and development of custom hardware solutions.

The XCV8004BGG432I FPGA is a powerful solution for applications requiring high performance, flexibility, and integration. Its programmable logic and rich set of features make it suitable for a wide range of demanding applications in various industries.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Inphi Corporation
Need more? Email Us
Zarlink
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess