EN
  • EN
  • DE

XCVU095-1FFVC2104I

Part No XCVU095-1FFVC2104I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA Virtex UltraScale Family 1176000 Cells 20nm Technology 0.95V 2104-Pin FCBGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Transceivers 32
RoHS Non-Compliant
Speed Grade 1
Win Source Part Number 1011369-XCVU095-1FFVC2104I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCVU095-1FFVC2104I CAD Model

Description

The XCVU095-1FFVC2104I is a Virtex UltraScale FPGA (Field-Programmable Gate Array) manufactured by Xilinx. It's a high-performance, high-capacity programmable logic device designed for complex digital systems requiring flexible hardware acceleration and customization. The 'I' in the part number usually indicates an industrial temperature range.

Applications:

  • Data Center Acceleration
  • Wireless Communications Infrastructure
  • High-Performance Computing (HPC)
  • Aerospace and Defense
  • Medical Imaging
  • Video Processing
  • Network Processing

Features:

  • UltraScale Architecture: Provides high performance and low power consumption.
  • Programmable Logic: Allows for custom hardware implementation of digital circuits.
  • High Logic Density: Contains a large number of configurable logic blocks (CLBs).
  • High-Speed Transceivers: Supports high-bandwidth data transmission.
  • On-Chip Memory: Provides embedded memory resources for data storage.
  • DSP Blocks: Offers dedicated hardware for digital signal processing.
  • FFVC2104 Package: Specifies the package type and pin count.

Benefits:

  • Hardware Acceleration: Provides significant performance improvements for compute-intensive tasks.
  • Design Flexibility: Allows for custom hardware design to meet specific application requirements.
  • Reduced Power Consumption: UltraScale architecture minimizes power consumption.
  • Faster Time-to-Market: Programmable logic enables rapid prototyping and development.
  • Increased System Integration: High logic density and on-chip memory reduce the need for external components.
  • High Bandwidth: High-speed transceivers enable high-bandwidth data transfer.

Additional Details:

The XCVU095-1FFVC2104I's key specifications include the number of logic cells, the amount of on-chip memory, and the transceiver data rate. Xilinx provides detailed datasheets and development tools for this FPGA, including the Vivado Design Suite. Understanding the device's architecture and programming model is essential for effective use. The FPGA is programmed using Hardware Description Languages (HDLs) such as VHDL or Verilog. Power management and thermal considerations are crucial in high-performance FPGA designs. The industrial temperature range allows for operation in harsh environments. Configuration of the FPGA typically involves loading a bitstream from external memory.

You May Also Be Interested in

Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess