EN
  • EN
  • DE

XC7K325T-L2FFG676E

Part No XC7K325T-L2FFG676E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 400 I/O 676FCBGA / Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 25475
Number of Logic Elements/Cells 326080
Total RAM Bits 16404480
Number of I/O 400
Voltage - Supply 0.87V ~ 0.93V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 676-BBGA, FCBGA
Supplier Device Package 676-FCBGA (27x27)
Base Product Number XC7K325
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number XC7K325TL2FFG676E
Standard Package 1
Win Source Part Number 1323454-XC7K325T-L2FFG676E
Ultra Librarian 3D Model Ultra Librarian XC7K325T-L2FFG676E CAD Model

Description

The AMD Xilinx XC7K325T-L2FFG676E is a Field Programmable Gate Array (FPGA) integrated circuit from AMD Xilinx.

  • LABs/CLBs: 25475
  • Logic Elements/Cells: 326080
  • Total RAM Bits: 16404480
  • Voltage Range: 0.87V to 0.93V
  • Temperature Range: 0℃ to 100℃
  • Package: 676-FCBGA
  • Mounting Type: Surface Mount
  • I/Os: 400
  • ROHS3 Compliant: Yes
  • ECCN: 3A991D

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8797 $111.8797
2+ $108.2707 $216.5414
3+ $104.6617 $313.9851
4+ $93.8346 $375.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess