EN
  • EN
  • DE
  • IT

XC7Z012S-1CLG485I

Part No XC7Z012S-1CLG485I
Manufacturer Xilinx Inc.
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A9 667MHZ 485CSBGA / Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 55K Logic Cells 667MHz 485-CSPBGA (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Manufacturer AMD Xilinx
Packaging Tray
Architecture MCU, FPGA
Core Processor Single ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 667MHz
Primary Attributes Artix™-7 FPGA, 55K Logic Cells
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 485-LFBGA, CSPBGA
Supplier Device Package 485-CSPBGA (19x19)
Number of I/O 150
Base Product Number XC7Z012
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 122-2001
Standard Package 84
Win Source Part Number 1316618-XC7Z012S-1CLG485I
Ultra Librarian 3D Model Ultra Librarian XC7Z012S-1CLG485I CAD Model

Description

The AMD Xilinx XC7Z012S-1CLG485I is an Integrated Circuit (IC) belonging to the Embedded - System On Chip (SoC) family. in the open market.

  • Processor: single ARM Cortex-A9 MPCore with CoreSight processor @ 667MHz
  • Number of I/Os: 150
  • RAM Size: 256KB
  • Standard Packages: 84
  • Applications: automotive and industrial systems
  • Connectivity Options: CANbus, Ethernet, and USB OTG
  • RoHS: compliant with RoHS3 standards

You May Also Be Interested in

Microchip Technology
IC SOC RISC-V 484FCBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Lowest to $58.2090
Ambiq Micro, Inc.
MCU 48MHZ M4F 1MB FLSH 49CSPBGA
Need more? Email Us
GHI Electronics, LLC
IC SOC CORTEX-M4 180MHZ 100LQFP
Need more? Email Us
Altera
IC SOC CORTEX-A9 700MHZ 672UBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC RISC-V 484FCBGA
Need more? Email Us
Altera
IC SOC CORTEX-A9 1.5GHZ 780FBGA
Need more? Email Us
Texas Instruments
DUAL ARM CORTEX-A72, QUAD CORTEX
Lowest to $148.8722

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess