EN
  • EN
  • DE

XCKU3P-2FFVD900I

Part No XCKU3P-2FFVD900I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 304 I/O 900FCBGA / Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 31641600 355950 900-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 20340
Number of Logic Elements/Cells 355950
Total RAM Bits 31641600
Number of I/O 304
Voltage - Supply 0.825V ~ 0.876V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 900-BBGA, FCBGA
Supplier Device Package 900-FCBGA (31x31)
Base Product Number XCKU3
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318171-XCKU3P-2FFVD900I
Ultra Librarian 3D Model Ultra Librarian XCKU3P-2FFVD900I CAD Model

Description

The AMD Xilinx XCKU3P-2FFVD900I is a high-end FPGA with 304 I/O pins and 20340 LABs/CLBs.

  • Logic Elements/Cells: 355950
  • Total RAM Bits: 31641600
  • Voltage Supply: 0.825V to 0.876V
  • Package: 900-FCBGA (31x31)
  • Temperature Range: -40°C to 100°C
  • Ideal For: high-performance computing applications that require low power consumption

You May Also Be Interested in

Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $565.2174 $565.2174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess