EN
  • EN
  • DE

XQ2V3000-4BG728N

Part No XQ2V3000-4BG728N
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA Virtex-ii 728PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of I/Os 400
Number of Logic Blocks (LABs) 10000
Number of Logic Elements/Cells 128000
Number of Pins 728
RAM Size 1.2 MB
RoHS Compliant
Win Source Part Number 1033461-XQ2V3000-4BG728N
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XQ2V3000-4BG728N CAD Model

Description

The Xilinx Inc. XQ2V3000-4BG728N is an embedded FPGA that comes under the category of Field Programmable Gate Array.

  • Supply and Demand Status: shortage
  • Manufacturer: Xilinx Inc.
  • Win Source Part Number: 1033461-XQ2V3000-4BG728N
  • RAM Size: 1.2 MB
  • Logic Elements/Cells: 128000
  • Operating Temperature: 100 °C (maximum)
  • RoHS: compliant
  • Mounting: SMD (SMT)
  • Pins: 728
  • Application: It is ideal for use in high-speed communication systems, video processing, and other applications that require high-speed data processing.

You May Also Be Interested in

Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,880.5971 $3,880.5971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess