EN
  • EN
  • DE
  • IT

XL7015

Part No XL7015
Manufacturer XLSemi
Catalog Misc Products
Description 0.8A 150KHz 80V Buck DC to DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer XLSemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842844-XL7015
Ultra Librarian 3D Model Ultra Librarian XL7015 CAD Model

Description

The XL7015 is a 0.8A, 80V Step-Down DC-DC Converter by XLSemi. It is a high voltage step-down converter designed for efficient and reliable power conversion in various applications.

Applications:

  • Power Adapters: Used in wall adapters and power supplies for electronic devices.
  • Industrial Power Supplies: Supplies power in industrial control systems and equipment.
  • LED Lighting: Powers LED lighting systems, providing constant voltage or constant current.
  • Battery Chargers: Used in charging circuits for various battery types.
  • Distributed Power Systems: Integrated in systems where power needs to be efficiently stepped down from a higher voltage.

Features:

  • Wide Input Voltage Range: Operates with input voltages from 5V to 80V.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • High Efficiency: Achieves high efficiency, reducing power loss.
  • Fixed Switching Frequency: Operates at a fixed switching frequency to minimize noise.
  • Excellent Line and Load Regulation: Provides stable output voltage under varying input voltage and load conditions.
  • Built-in Over Current Protection: Protects the converter and the load from overcurrent conditions.
  • Built-in Thermal Shutdown Function: Protects the converter from overheating.
  • Available in SOP8 Package: Small Outline Package for compact designs.

Benefits:

  • Efficient Power Conversion: High efficiency minimizes power loss and extends battery life.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Reliable Operation: Built-in protection features ensure reliable operation in harsh environments.
  • Cost-Effective Solution: Provides an economical solution for step-down voltage conversion.
  • Easy to Use: Requires minimal external components, simplifying design.

Additional Details:

The XL7015 utilizes Pulse Width Modulation (PWM) control to achieve efficient power conversion. The external compensation network helps optimize transient response and stability. The device is designed to operate over a wide temperature range. The enable pin allows for shutdown control, which further reduces power consumption. The high input voltage handling makes it suitable for robust industrial applications. The internal compensation simplifies design, making the XL7015 easy to implement in various applications. It has over-temperature protection for safety.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3534 $58.3110
400+ $0.2899 $115.9600
620+ $0.2807 $174.0340
855+ $0.2714 $232.0470
1,100+ $0.2633 $289.6300
1,475+ $0.2356 $347.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess