EN
  • EN
  • DE

DTJ1524S12

Part No DTJ1524S12
Manufacturer XP Power
Catalog External/Internal (Off - Board) DC DC Converters
Description DC/DC CONVERTER 12V 15W / Enclosed DC DC Converter 1 Output 12V 1.25A 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - DC DC Converters
Mfr XP Power
Series DTJ15 (15W)
Package Box
Type Enclosed
Voltage - Input (Min) 9V
Voltage - Input (Max) 36V
Number of Outputs 1
Voltage - Output 1 12V
Current - Output (Max) 1.25A
Power (Watts) 15W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Efficiency 87%
Temperature Range - Operating -40°C ~ 100°C (With Derating)
Mounting Type Chassis Mount
Size / Dimension 3.00" L x 1.24" W x 0.77" H (76.2mm x 31.4mm x 19.4mm)
Approval Agency CB, UL
Standard Number 62368-1
Base Product Number DTJ1524
Standard Package 6
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1342268-DTJ1524S12
Ultra Librarian 3D Model Ultra Librarian DTJ1524S12 CAD Model

Description

The DTJ15 (15W) series of DC DC converters from XP Power is a high-quality enclosed type power supply that is designed for ITE (Commercial) applications.

  • Voltage Isolation: 3 kV
  • Outputs: Single
  • Output Current (Max): 1.25A
  • Input Voltage Range: 9V to 36V
  • Output Voltage: 12V
  • Efficiency: 87%
  • Mounting: Chassis Mount
  • Temperature Range: -40°C to 100°C (With Derating)
  • Approval Agency: CB and UL
  • Standard Number: 62368-1

You May Also Be Interested in

ABB Embedded Power
DC/DC CONVERTER / DC DC Converter Output Input
Need more? Email Us
Cosel USA, Inc.
DC/DC CONVERTER 12V 30W / Enclosed DC DC Converter 1 Output 12V 2.5A 36V Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 15V / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 7V / DC DC Converter Output Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 5.1V 20W / Enclosed DC DC Converter 1 Output 5.1V 4A 75V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 20W / Enclosed DC DC Converter 1 Output 48V 420mA 36V Input
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V OR -5V 2.5W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1-12V
Lowest to $13.6081
Cosel USA, Inc.
DC DC CONVERTER 12V 120W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess