EN
  • EN
  • DE

PBL500PS48B

Part No PBL500PS48B
Manufacturer XP Power
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 48V 250W / Open Frame AC DC Converters 1 Output 48V 80 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Converters
Mfr XP Power
Series PBL500 (500W)
Package Box
Type Open Frame
Number of Outputs 1
Voltage - Input 80 ~ 264 VAC
Voltage - Output 1 48V
Current - Output 1 5.21 A
Power (Watts) 250W (500W Forced Air)
Applications Medical
Voltage - Isolation 4 kV
Efficiency 90%
Temperature Range - Operating -10°C ~ 70°C (With Derating)
Features PFC, Remote On/Off, Remote Sense, Standby Output
Mounting Type Chassis Mount
Size / Dimension 7.10" L x 4.00" W x 1.56" H (180.3mm x 101.6mm x 39.6mm)
Approval Agency CB, TUV, UL
Standard Number 60601-1
Minimum Load Required No
Base Product Number PBL500
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9530
Win Source Part Number 1351622-PBL500PS48B
Ultra Librarian 3D Model Ultra Librarian PBL500PS48B CAD Model

Description

The PBL500PS48B is a 250W (500W forced air) open frame power supply with a voltage input range of 80 ~ 264 VAC. It has a voltage output of 48V and an efficiency of 90%.

  • Minimum Load: None
  • Features: PFC, Remote On/Off, Remote Sense and Standby Output
  • Ideal for: Medical Applications
  • Ingress Protection: IP50 - Dust Protected
  • Shielded: Yes
  • Temperature Range: -10°C ~ 70°C (with derating)
  • Current Output: 5.21 A
  • Mounting Type: Chassis Mount
  • Package: Box
  • Size/Dimension: 7.10" L x 4.00" W x 1.56" H (180.3mm x 101.6mm x 39.6mm)
  • Approvals: CB, TUV and UL
  • Standard Number: 60601-1

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CNVRTR 5V 24V +/-12V 139W
Need more? Email Us
Recom Power
AC/DC CONVERTER 12V 5W
Lowest to $21.8284
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 300W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 30W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 10W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 450W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 7.5V 300W
Need more? Email Us
Infineon Technologies
ICE3AR1580VJZ Infineon Technologies AC/DC Converters AC/DC COOLSET datasheet, inventory, & pricing.
Lowest to $5.2389
E-T-A
AC/DC CONVERTER 24V 108W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess