EN
  • EN
  • DE

180KD10J

Part No 180KD10J
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 10MM, 18V 1KA, BULK / 18 V 1 kA Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 10D
Package Bulk
Product Status Active
Maximum AC Volts 11 V
Maximum DC Volts 14 V
Varistor Voltage (Min) 15 V
Varistor Voltage (Typ) 18 V
Varistor Voltage (Max) 21.6 V
Current - Surge 1 kA
Energy 3J
Number of Circuits 1
Capacitance @ Frequency 5600 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 10mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361021-180KD10J
Ultra Librarian 3D Model Ultra Librarian 180KD10J CAD Model

Description

The 1361021-180KD10J is a transient voltage suppressor (TVS) varistor manufactured by YAGEO.

  • Series: 10D
  • Package: Disc 10mm
  • Temperature Range: -40°C to 105°C
  • Capacitance: 5600pF @ 1kHz
  • Varistor Voltage: 15V to 21.6V
  • Surge Current: 1kA
  • Energy Rating: 3J

You May Also Be Interested in

Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Bourns Inc.
Lowest to $0.1016
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess