EN
  • EN
  • DE

TMS320DM6435ZWT6

Part No TMS320DM6435ZWT6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 1271193-TMS320DM6435ZWT6
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6435
Introduction Date January 21, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320DM6435ZWT6 CAD Model

Description

Texas Instruments TMS320DM6435ZWT6 Digital Media Processor

The TMS320DM6435ZWT6 from Texas Instruments is a high-performance digital media processor based on the efficient and powerful DaVinci™ technology. This processor is designed to meet the intense processing needs of modern audio, video, and imaging applications. With its advanced features and capabilities, the TMS320DM6435ZWT6 is an ideal solution for developers looking to create sophisticated multimedia products.

At the heart of the TMS320DM6435ZWT6 is a 32-bit fixed-point DSP core that runs at a clock speed of up to 600 MHz, delivering up to 4800 MIPS (Million Instructions Per Second). This enables the processor to handle complex algorithms and multiple tasks simultaneously with ease. The device also incorporates a rich set of peripherals and interfaces, including a Video Processing Subsystem (VPSS), an Audio Serial Port (ASP), and a High-Definition Video Interface (HDVICP).

The VPSS in the TMS320DM6435ZWT6 supports a range of video formats and standards, making it versatile for various video processing applications. The HDVICP provides hardware acceleration for video encoding and decoding, significantly reducing the load on the DSP core and ensuring smooth, high-quality video playback.

Connectivity options on the TMS320DM6435ZWT6 are robust, featuring a 10/100 Mb/s Ethernet MAC, an HPI (Host Port Interface), I2C, and UART interfaces, which allow for seamless integration with other components in a system. Additionally, the processor's memory interface supports DDR2, which provides fast data transfer rates and ample bandwidth for data-intensive operations.

For developers, Texas Instruments offers comprehensive support for the TMS320DM6435ZWT6, including software development tools, reference designs, and technical documentation. This support helps reduce development time and allows for rapid deployment of applications and products utilizing this advanced digital media processor.

Overall, the TMS320DM6435ZWT6 is a powerful and versatile solution for any application that requires high-quality digital media processing, from digital signage and security systems to video conferencing and multimedia devices.

You May Also Be Interested in

Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.9035 $59.9035
3+ $49.1516 $147.4548
4+ $47.6157 $190.4628
5+ $46.0797 $230.3985
6+ $44.5437 $267.2622
8+ $39.9357 $319.4856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess