EN
  • EN
  • DE

TM4C1230H6PMI

Part No TM4C1230H6PMI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex -M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series TM4C1230
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809356-TM4C1230H6PMI
Ultra Librarian 3D Model Ultra Librarian TM4C1230H6PMI CAD Model

Description

Product Overview: TM4C1230H6PMI from Texas Instruments

The TM4C1230H6PMI is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding requirements of embedded applications. This microcontroller is part of the Tiva™ C Series, which is renowned for its robust architecture, rich set of peripherals, and its capabilities to facilitate real-time control applications.

Key Features

  • Core: The TM4C1230H6PMI is built around an ARM® Cortex™-M4F core, which operates at up to 80 MHz. The core includes a floating-point unit (FPU) that supports single-precision digital signal processing and simplifies math-intensive operations.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and software stacks.
  • Communication Peripherals: This MCU offers a comprehensive range of communication interfaces, including I2C, SPI, UARTs, USB 2.0, and CAN for versatile connectivity options.
  • Timers and PWM: Advanced timer modules, including six 32-bit and twelve 16-bit timers, alongside PWM outputs, offer precise timing and control for a variety of applications.
  • Analog Interfaces: It features 12-bit ADCs with 24 channels, allowing it to interface with a wide array of sensors and analog inputs.
  • GPIO: The MCU provides up to 43 GPIO pins, supporting various digital peripherals and enabling a high degree of system integration.
  • Power Management: The device includes integrated power management features that help to optimize power consumption in various modes of operation, making it ideal for battery-powered or energy-sensitive applications.

Applications

The TM4C1230H6PMI is a versatile MCU that can be used in a wide range of applications, including industrial control systems, automotive electronics, home automation, and Internet of Things (IoT) devices. Its robust feature set and connectivity options make it an excellent choice for projects requiring real-time performance, precision control, and efficient power management.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TM4C1230H6PMI is no exception. It is designed to meet stringent industry standards, ensuring stable and reliable operation even in harsh environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8048 $54.0240
12+ $8.8655 $106.3860
18+ $8.5885 $154.5930
25+ $8.3114 $207.7850
32+ $8.0344 $257.1008
42+ $7.2032 $302.5344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 252 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess