EN
  • EN
  • DE

2RH2000L-8/B

Part No 2RH2000L-8/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 2000V 2.5KA 2 POLE TH / Gas Discharge Tube 2000 V 2500A (2.5kA) ±20% 2 Pole Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x8
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 2000 V
Impulse Discharge Current (8/20µs) 2500A (2.5kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361276-2RH2000L-8/B
Ultra Librarian 3D Model Ultra Librarian 2RH2000L-8/B CAD Model

Description

The 1361276-2RH2000L-8/B is a gas discharge tube arrester (GDT) designed for circuit protection and manufactured by YAGEO.

  • Series: 2R-8x8 series
  • Package: Axial Cylinder
  • Mounting Type: Through Hole
  • Voltage Rating: 2000V DC spark over
  • Impulse Discharge Current: 2500A (2.5kA)
  • Poles: Two
  • Fail Short: No fail short feature
  • Tolerance: ±20%
  • ECCN: EAR99

You May Also Be Interested in

Bourns Inc.
GDT 420V 10KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 420V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 600V 5KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 470V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
EPCOS (TDK)
GDT 400V 2.5KA 2 POLE SMD
Lowest to $0.5013
Bourns Inc.
GDT 3500V 5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 20KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 90V 20KA 3 POLE
Need more? Email Us
Bourns Inc.
GDT 3500V 1.5KA 2 POLE TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess