EN
  • EN
  • DE
  • IT

2RK075M-4

Part No 2RK075M-4
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 75V 3KA 2 POLE SMD REEL / Gas Discharge Tube 75 V 3000A (3kA) ±20% 2 Pole Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-4
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 75 V
Impulse Discharge Current (8/20µs) 3000A (3kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Surface Mount
Package / Case 2-SMD Cylinder Square End
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361192-2RK075M-4
Ultra Librarian 3D Model Ultra Librarian 2RK075M-4 CAD Model

Description

The YAGEO 2R-4 Gas Discharge Tube Arrester (GDT) is a high-performance circuit protection component designed to protect electronic circuits from voltage surges and transients.

  • DC Spark Over Voltage: 75V
  • Impulse Discharge Current: 3000A (3kA)
  • Pole Number: 2-Pole
  • Mounting Type: Surface Mount
  • Package: 2-SMD Cylinder Square End
  • Tolerance: ±20%
  • Product Status: Active
  • Series: 2R-4

You May Also Be Interested in

Bourns Inc.
GDT 150V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
EPCOS (TDK)
GDT 90V 10KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 150V 10KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 150V 20KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 250V 20KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 300V 2.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 200V 10KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 350V 20KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 420V 5KA 2 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1726 $50.0540
710+ $0.1417 $100.6070
1,095+ $0.1372 $150.2340
1,510+ $0.1328 $200.5280
1,950+ $0.1284 $250.3800
2,610+ $0.1151 $300.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,070 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess