EN
  • EN
  • DE

2RL090M-5

Part No 2RL090M-5
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT SMD 2R-5, 90V20% 5KA, REEL 1 / Gas Discharge Tube 90 V 5000A (5kA) ±20% 2 Pole User Defined
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-5
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 90 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type User Defined
Package / Case Cylinder No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361208-2RL090M-5
Ultra Librarian 3D Model Ultra Librarian 2RL090M-5 CAD Model

Description

The YAGEO 1361208-2RL090M-5 is a gas discharge tube arrester (GDT) used for circuit protection manufactured by YAGEO.

  • Packaging: Tape & Reel
  • Temperature Range: -55°C ~ 150°C
  • Spark Over Voltage: 90V
  • Impulse Discharge Current: 5000A (8/20µs)
  • Number of Poles: 2
  • Failure Mode: Does Not Fail Short

You May Also Be Interested in

Bourns Inc.
GDT 90V 5KA 3 POLE THROUGH HOLE
Need more? Email Us
Phoenix Contact
GDT 500V 20KA 2 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 230V 10KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 300V 10KA 3 POLE TH
Need more? Email Us
Eaton Bussmann
GDT 230V 4 POLE DIN RAIL
Need more? Email Us
Shenzhen Bencent Electronics Co., Ltd.
Gas Discharge Tube 90V 5kA 3 POLE Surface Mount,5x7.6mm
Lowest to $0.3202
Bourns Inc.
GDT 90V 15KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 250V 10KA 3 POLE SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2238 $50.3550
545+ $0.1836 $100.0620
845+ $0.1779 $150.3255
1,165+ $0.1721 $200.4965
1,505+ $0.1664 $250.4320
2,015+ $0.1492 $300.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,015 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess