EN
  • EN
  • DE

2RM470L-8/B

Part No 2RM470L-8/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 470V 10KA 2 POLE TH / Gas Discharge Tube 470 V 10000A (10kA) ±20% 2 Pole Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x6
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 470 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361194-2RM470L-8/B
Ultra Librarian 3D Model Ultra Librarian 2RM470L-8/B CAD Model

Description

The 1361194-2RM470L-8/B is a gas discharge tube arrester (GDT) designed to provide reliable protection against voltage surges and transients from YAGEO.

  • DC Spark-Over Voltage: 470V
  • Impulse Discharge Current Rating: 10,000A (10kA)
  • Series: 2R-8x6
  • Package: Axial Cylinder
  • Mounting Type: Through Hole
  • MSL Level: 1 (unlimited)
  • ECCN: EAR99

You May Also Be Interested in

Bourns Inc.
GDT 470V 10KA 3 POLE TH
Lowest to $1.8599
Bourns Inc.
GDT 600V 3KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
GDT 230V 10KA 3 POLE TH / Gas Discharge Tube 230 V 10000A (10kA) ±20% 3 Pole Through Hole
Lowest to $1.3282
Bourns Inc.
GDT 600V 10KA 3 POLE
Lowest to $0.5392
TDK Corporation
GDT SW SPARK GAP FS08HF1BSMD
Lowest to $2.6115
Bourns Inc.
GDT 420V 5KA 2 POLE SMD
Need more? Email Us
Mitsubishi
GDT 300V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 350V 5KA 2 POLE SMD
Lowest to $1.4604
Littelfuse Inc.
GDT 2000V 5KA 2 POLE TH
Lowest to $3.2318

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess