EN
  • EN
  • DE

32207615

Part No 32207615
Manufacturer Yageo
Catalog Temperature Sensors - RTD (Resistance Temperature Detector)
Description SENSOR RTD 1KOHM 0.12% 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201226-32207615
Manufacturer Yageo Nexensos
Category Sensors, Transducers -Temperature Sensors -RTD (Resistance Temperature Detector)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Resistance @ 0°C 1 kOhms
Resistance Tolerance ±0.12%
RTD Material Platinum (Pt)
Operating Temperature -50°C ~ 130°C
Termination SMD (SMT) Tabs
Accuracy ±0.3°C
Ultra Librarian 3D Model Ultra Librarian 32207615 CAD Model

Description

The temperature sensor from Yageo Nexensos is a reliable and accurate sensor designed for measuring temperature.

  • Resistance Tolerance: ±0.12%
  • Accuracy: ±0.3°C
  • Temperature Range: -50°C to 130°C
  • Resistance @ 0°C: 1 kOhms
  • RTD Material: Platinum (Pt)
  • Packaging: Tape and Reel
  • Manufacturer: Yageo Nexensos

You May Also Be Interested in

Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD SMD
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Honeywell
SENSOR RTD 100OHM 0.2% PROBE
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Honeywell
SENSOR RTD 1KOHM RADIAL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ €1.7797 €46.2734
63+ €1.4603 €91.9964
97+ €1.4147 €137.2219
133+ €1.3691 €182.0845
172+ €1.3234 €227.6186
230+ €1.1865 €272.8875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess