EN
  • EN
  • DE

390KD07-TR

Part No 390KD07-TR
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM, 39V 250A, REEL 14" / 39 V 250 A Varistor 1 Circuit Through Hole Disc 7mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Maximum AC Volts 25 V
Maximum DC Volts 31 V
Varistor Voltage (Min) 35 V
Varistor Voltage (Typ) 39 V
Varistor Voltage (Max) 43 V
Current - Surge 250 A
Energy 4J
Number of Circuits 1
Capacitance @ Frequency 1300 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Through Hole
Package / Case Disc 7mm
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1153677-390KD07-TR
Ultra Librarian 3D Model Ultra Librarian 390KD07-TR CAD Model

Description

The 1153677-390KD07-TR is a circuit protection transient voltage suppressor (TVS) varistor from YAGEO.

  • Series: 07D
  • Package: Disc 7mm
  • Capacitance: 1300 pF @ 1 kHz
  • Varistor Voltage Range: 35 V to 43 V
  • Surge Current: 250 A
  • Maximum AC Voltage: 25 V
  • Maximum DC Voltage: 31 V
  • Energy Rating: 4J
  • Mounting Type: Through-Hole
  • Operating Temperature: -40°C to 105°C (TA)
  • Standard Package: 2,000 pcs

You May Also Be Interested in

Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess