The TLV2442AIPW is a high-quality operational amplifier (op-amp) from Texas Instruments, designed to offer precision and low power consumption for a wide array of electronic applications. This particular model is part of the TLV244x family, which are rail-to-rail input/output, 220-kHz operational amplifiers optimized for low-voltage, single-supply operation.
Key Features
- Low Power Consumption: The TLV2442AIPW is optimized for low-voltage, single-supply applications, making it an excellent choice for battery-powered devices and portable electronics.
- Rail-to-Rail Input/Output: This op-amp offers the flexibility of rail-to-rail input and output swing, which maximizes the dynamic range in low-voltage applications.
- Wide Bandwidth: With a bandwidth of 220 kHz, it is well-suited for audio processing, low-frequency sensors, and other applications where a wide bandwidth is required.
- MicroPower Operation: The device operates at a quiescent current of just 45 µA/channel, which is ideal for power-sensitive designs.
- High Output Drive: The TLV2442AIPW can drive up to 600 ohms loads, making it versatile for various output requirements.
Applications
The TLV2442AIPW is commonly used in a variety of applications, including:
- Portable and battery-powered electronics
- Audio processing units
- Sensor signal conditioning
- Analog filters
- Data acquisition systems
Technical Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage |
2.7V to 6V |
| Package/Case |
TSSOP-8 |
| Operating Temperature |
-40°C to 125°C |
With its combination of low power consumption, rail-to-rail input/output, and wide bandwidth, the TLV2442AIPW operational amplifier from Texas Instruments is an excellent choice for designers looking for a reliable and versatile component for their electronic projects.