The INA211BIRSWR is a precision, low-power, zero-drift, bidirectional current sense amplifier from Texas Instruments (TI). This device is part of TI's family of current shunt monitors that offer a wide range of high-accuracy, low-power solutions for various applications. The INA211BIRSWR is designed to detect and amplify small differential voltages across a shunt resistor in power management systems.
Key Features
- High Accuracy: The INA211BIRSWR boasts a high accuracy with a maximum offset voltage of 10 µV and a gain error of only 0.5%. This precision is maintained over the entire temperature range, making it suitable for critical applications.
- Zero-Drift Architecture: The zero-drift topology ensures that the offset voltage does not drift over time or with changes in temperature, providing a stable and reliable measurement.
- Low Power Consumption: With a quiescent current of only 60 µA (typical), the INA211BIRSWR is optimized for battery-powered and energy-efficient systems.
- Wide Common-Mode Range: The device operates over a common-mode voltage range from -0.3V to +26V, allowing for versatile use in systems with varying potentials.
- Small Package Size: The INA211BIRSWR is available in a tiny, space-saving UQFN package, making it ideal for compact PCB designs.
Applications
The INA211BIRSWR is suitable for a variety of applications, including:
- Power management in servers and telecom equipment
- Battery chargers and battery-powered devices
- Overcurrent protection circuits
- Portable instrumentation
- Energy metering and power monitoring systems
Technical Specifications
| Parameter |
Value |
| Gain (V/V) |
50 |
| Input Offset Voltage (max) |
10 µV |
| Common-Mode Voltage Range |
-0.3V to +26V |
| Quiescent Current (typ) |
60 µA |
| Bandwidth (kHz) |
500 |
For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or contact their customer support team.