EN
  • EN
  • DE

3RM800L-8/B

Part No 3RM800L-8/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 800V 10KA 3 POLE TH / Gas Discharge Tube 800 V 10000A (10kA) ±20% 3 Pole Through Hole
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 3R-8
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 800 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Tolerance ±20%
Number of Poles 3
Fail Short Yes
Mounting Type Through Hole
Package / Case Axial Cylinder, 3 Lead (Radial Bend)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361212-3RM800L-8/B
Ultra Librarian 3D Model Ultra Librarian 3RM800L-8/B CAD Model

Description

The YAGEO 3R-8 Gas Discharge Tube Arrester is a reliable circuit protection device designed to protect against voltage surges and transients.

  • DC Spark Over Voltage: 800V
  • Impulse Discharge Current: 10000A (10kA)
  • Series: 3R-8
  • Package: Axial Cylinder
  • Leads: 3 (Radial Bend)
  • Mounting Type: Through Hole
  • Category: Circuit Protection - Gas Discharge Tube Arresters
  • Fail-Short Feature: Yes
  • Product Status: Active

You May Also Be Interested in

Littelfuse Inc.
GDT 2000V 5KA 2 POLE TH
Lowest to $3.2318
Yageo
GDT 800V 10KA 2 POLE TH
Need more? Email Us
Mitsubishi
GDT 300V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 350V 5KA 3 POLE SMD
Lowest to $1.6147
EPCOS (TDK)
GDT 90V 2.5KA 2 POLE SMD
Lowest to $1.6320
Bourns Inc.
GDT 600V 3KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
GAS DISCHARGE TUBE
Need more? Email Us
Yageo
GDT 90V 3KA 2 POLE SMD REEL
Lowest to $0.1604
Bourns Inc.
PROTECTOR MODULES
Lowest to $36.3502

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4416 $50.7840
280+ $0.3624 $101.4720
430+ $0.3510 $150.9300
590+ $0.3397 $200.4230
765+ $0.3284 $251.2260
1,020+ $0.2944 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,870 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess