EN
  • EN
  • DE

603-RC0805FR-07680RL

Part No 603-RC0805FR-07680RL
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815739-603-RC0805FR-07680RL
Ultra Librarian 3D Model Ultra Librarian 603-RC0805FR-07680RL CAD Model

Description

The 603-RC0805FR-07680RL is a thick film chip resistor manufactured by Yageo. It is designed for surface mount applications and offers reliable performance in a compact size. This resistor is commonly used in a wide range of electronic circuits to provide a specific resistance value for current limiting, voltage division, and other functions.

Applications

  • Consumer electronics: Used in devices such as smartphones, tablets, and televisions.
  • Industrial equipment: Employed in control systems, power supplies, and measurement devices.
  • Automotive electronics: Found in electronic control units (ECUs), sensors, and infotainment systems.
  • Medical devices: Utilized in monitoring equipment, diagnostic tools, and therapeutic devices.
  • Telecommunications: Integrated into network devices, communication modules, and signal processing circuits.

Features

  • Resistance Value: 680 Ohms.
  • Tolerance: 1%.
  • Power Rating: 0.125W (1/8W).
  • Temperature Coefficient: ±100 ppm/°C.
  • Case Size: 0805 (2012 Metric).
  • Termination: Surface Mount.
  • Resistance Element: Thick Film.
  • Operating Temperature Range: -55°C to +155°C.

Benefits

  • High Precision: 1% tolerance ensures accurate resistance values in critical circuits.
  • Compact Size: 0805 package allows for high-density placement on printed circuit boards.
  • Reliable Performance: Thick film construction provides stable and consistent performance over a wide temperature range.
  • Cost-Effective: Offers a balance of performance and cost for various applications.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Additional Details

The 603-RC0805FR-07680RL resistor features a rectangular shape with terminations on two opposing sides, designed for easy soldering onto a PCB. Its thick film construction provides a robust and reliable resistive element. The 0805 case size is a standard dimension in surface mount technology, ensuring compatibility with automated assembly equipment. The resistor's power rating of 0.125W makes it suitable for low to medium power applications. The ±100 ppm/°C temperature coefficient indicates the resistor's stability over temperature variations. This component is widely available and commonly used in diverse electronic applications, making it a versatile choice for circuit design.

You May Also Be Interested in

Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0936 $58.0320
1,495+ $0.0774 $115.7130
2,310+ $0.0751 $173.4810
3,175+ $0.0728 $231.1400
4,100+ $0.0705 $289.0500
5,560+ $0.0624 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess