EN
  • EN
  • DE

AC0402JRNPO9BN101

Part No AC0402JRNPO9BN101
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 100PF 50V C0G/NPO 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 23 Weeks
Features 100 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Manufacturer Yageo
Series AC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0402 (1005 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 311-3023-2, 311-3023-1, AC0402JRNPO9BN101-ND, 311-3023-6
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909163-AC0402JRNPO9BN101
Ultra Librarian 3D Model Ultra Librarian AC0402JRNPO9BN101 CAD Model

Description

Yageo's AC series 100 pF ±5% 50V ceramic capacitor C0G, NP0 0402 (1005 metric) capacitors are highly popular in the electronic components market.

  • Capacitance: 100 pF ±5%
  • Voltage: 50V
  • Dielectric: C0G, NP0
  • Package: 0402 (1005 metric)
  • Packaging: Reel package
  • Quantity per Package: 10000
  • Series Name: AC
  • Category: Capacitors
  • ECCN: EAR99
  • Popularity: High
  • Estimated Production Lead Time: 23 weeks
  • Supply and Demand Status: Balanced
  • MSL Level: 1 (unlimited)
  • REACH: REACH unaffected
  • HTSUS Code: 8532.24.0020
  • Other Part Numbers: 311-3023-2, 311-3023-1, AC0402JRNPO9BN101-ND, and 311-3023-6

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6,670+ $0.0075 $50.0250
16,130+ $0.0062 $100.0060
25,000+ $0.0060 $150.0000
34,485+ $0.0058 $200.0130
44,645+ $0.0056 $250.0120
60,000+ $0.0050 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 804,600 pieces
MOQ: 6670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess