EN
  • EN
  • DE

C0603KRX7RBB104

Part No C0603KRX7RBB104
Manufacturer Yageo
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Yageo
Win Source Part Number 238996-C0603KRX7RBB104
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C0603KRX7RBB104 CAD Model

Description

Product Description

The C0603KRX7RBB104 is a high-precision ceramic capacitor that combines versatility and durability. Its construction is tailored to support a multitude of electronic applications requiring stable and effective capacitive performance.

Applications

  • Battery management systems
  • Portable electronics
  • Microprocessors
  • Power conversion systems
  • Microcontroller applications

Features and Benefits

  • Precision Build: Constructed to maintain high accuracy in its applications.
  • Diverse Application Fit: Capable of supporting various electronic needs efficiently.
  • Broad Frequency Response: Suitable for applications requiring extensive frequency handling.
  • Temperature Tolerance: Operates effectively over different temperature climates.
  • Environmentally Friendly: Aligns with RoHS standards for safe integration.

Additional Details

This component offers a capacitance value of 100nF, ensuring effectiveness across its applications. While no manufacturer is specified, its performance attributes make it a reliable choice for numerous electronic uses.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
Walsin Technology Corporation
CAP CER 0.1UF 100V X7R 0805
Lowest to $0.0225
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess