EN
  • EN
  • DE
  • IT

CC0402JRNPO9BN150

Part No CC0402JRNPO9BN150
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 15PF 50V C0G/NPO 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 19 Weeks
Features 15 pF Ceramic Capacitor
Manufacturer Yageo
Series CC
Package Reel - TR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 311-1017-2, 311-1267-6, CC0402JRNP09BN150, 311-1267-6-ND, 223886915159, 311-1267-1, 311-1267-2, 311-1017-1, CC0402JRNPO9BN150B, CC0402JRNP09BN150B, 311-1017-6, 311-1267-2-ND, 0402CG150J9B200, 311-1267-1-ND
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851983-CC0402JRNPO9BN150
Ultra Librarian 3D Model Ultra Librarian CC0402JRNPO9BN150 CAD Model

Description

The CC series of ceramic capacitors from Yageo includes the CC0402JRNPO9BN150, a 15pF ceramic capacitor packaged in reel - TR.

  • Capacitance: 15pF
  • Package: reel - TR
  • Standard Package: 10,000
  • Packaging: Tape and reel
  • Operating Temperature Range: -55°C to 125°C
  • ECCN: EAR99
  • REACH Regulations: Unaffected

You May Also Be Interested in

TDK Corporation
CAP CER 10UF 25V X7R RADIAL
Lowest to $3.6519
AVX Corp/Kyocera Corp
CAP CER 1PF 50V C0G/NP0 0402
Need more? Email Us
Samsung
CAP CER 1UF 25V X5R 0603
Need more? Email Us
Wurth Electronics Inc
CAP CER 4.7UF 25V X5R 0805
Lowest to $0.6240
Murata Power Solutions Inc.
CAP CER 2.2UF 100V X7R 1210
Need more? Email Us
Taiyo Yuden
CAP CER 2200PF 50V X7R 0402
Lowest to $0.0069
Wurth Electronics Inc
CAP CER 4.7UF 50V X7R 1210
Lowest to $1.0190
AVX Corp/Kyocera Corp
CAP CER RADIAL / Ceramic Capacitor
Need more? Email Us
Murata Electronics North America
CAP CER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15,625+ $0.0036 $56.2500
37,040+ $0.0030 $111.1200
57,695+ $0.0029 $167.3155
80,000+ $0.0028 $224.0000
104,170+ $0.0027 $281.2590
136,365+ $0.0025 $340.9125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 15625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess