EN
  • EN
  • DE

HHV100JR-73-180K

Part No HHV100JR-73-180K
Manufacturer Yageo
Catalog Through Hole Resistors
Description RES 180K OHM 5% 1W AXIAL  /  180 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr YAGEO
Series HHV
Package Tape & Reel (TR)
Product Status Obsolete
Resistance 180 kOhms
Tolerance ±5%
Power (Watts) 1W
Composition Metal Film
Features Flame Retardant Coating, High Voltage, Safety
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.197" Dia x 0.610" L (5.00mm x 15.50mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Standard Package 2,000
Win Source Part Number 1164524-HHV100JR-73-180K
Ultra Librarian 3D Model Ultra Librarian HHV100JR-73-180K CAD Model

Description

The HHV100JR-73-180K is a carbon film through-hole resistor manufactured by Yageo. It's designed for general-purpose applications in electronic circuits where a specific resistance value is required. The part number encodes information about the resistor's power rating, tolerance, temperature coefficient, and resistance value.

Applications

  • General electronic circuits: Used in a wide range of electronic devices, from consumer electronics to industrial equipment.
  • Current limiting: Used to limit current flow in circuits to protect components.
  • Voltage division: Used in voltage divider circuits to reduce voltage levels.
  • Pull-up and pull-down resistors: Used in digital circuits to define logic levels.
  • RC timing circuits: Used in conjunction with capacitors to create timing circuits.

Features

  • Carbon film construction: Provides a stable resistance value.
  • Through-hole mounting: Easy to install and solder onto PCBs.
  • Wide resistance range: Available in a variety of resistance values.
  • Flameproof coating: Enhances safety in case of overload conditions.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Cost-effective: Provides a low-cost solution for resistance requirements.
  • Easy to use: Simple to install and integrate into circuits.
  • Reliable performance: Offers stable and consistent operation.
  • Enhanced safety: Flameproof coating protects against fire hazards.
  • Environmentally friendly: RoHS compliance demonstrates commitment to environmental responsibility.

Additional Details

The specific parameters of the HHV100JR-73-180K resistor can be decoded from the part number. HHV100 indicates a certain physical size/power rating, 'JR' specifies a 5% tolerance, '-73-' typically relates to the packaging (tape and reel), and '180K' denotes a resistance of 180 kilohms. Carbon film resistors typically have a limited temperature coefficient, which means their resistance value can vary slightly with temperature changes. Always refer to the manufacturer's datasheet for detailed electrical and mechanical specifications, including power rating, tolerance, temperature coefficient, and operating temperature range.

You May Also Be Interested in

Bourns Inc.
RES 2 OHM 1% 100W TO247
Lowest to $14.2001
Welwyn Components Limited
WHS10N-100RJA01 Welwyn Components / TT Electronics Wirewound Resistors - Through Hole 100 Ohm 10W 5% Tol. datasheet, inventory, & pricing.
Need more? Email Us
IRC - a TT electronics Company.
RES 6.8 OHM 2W 5% AXIAL
Need more? Email Us
TE Connectivity
RES 390 OHM 5% 3W AXIAL
Lowest to $0.2537
TE Connectivity
Fixed Resistor, Wire Wound, 5W,
Need more? Email Us
TE Connectivity
Fixed Resistor, Metal Oxide Film
Need more? Email Us
IRC - a TT electronics Company.
WMO2S-27KJI
Need more? Email Us
Anhui Vlco Technology Co., Ltd.
200Ω 250mW 250V Metal Film Resistor ±100ppm/℃ ±1% Through Hole,D2.7xL6.2mm Through Hole Resistors RoHS
Lowest to $0.0083
TE Connectivity
RES 100K OHM 5% 2W AXIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess