EN
  • EN
  • DE

MFR-25FBF52-243K

Part No MFR-25FBF52-243K
Manufacturer Yageo
Catalog Through Hole Resistors
Description RES 243K OHM 1% 1/4W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Through Hole Resistors
Mfr YAGEO
Series MFR
Package Bulk
Product Status Active
Resistance 243 kOhms
Tolerance ±1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Features -
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Size / Dimension 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
Height - Seated (Max) -
Number of Terminations 2
Failure Rate -
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 1374389-MFR-25FBF52-243K
Ultra Librarian 3D Model Ultra Librarian MFR-25FBF52-243K CAD Model

Description

The YAGEO 1374389-MFR-25FBF52-243K is a metal film resistor with a resistance of 243 kOhms and a power rating of 0.25W, 1/4W.

  • Series: MFR
  • Resistor Type: Through-hole
  • Resistance: 243 kOhms
  • Power Rating: 0.25W, 1/4W
  • Tolerance: ±1%
  • Temperature Coefficient: ±100ppm/°C
  • Temperature Range: -55°C to 155°C
  • Packaging: Bulk
  • Package/Case: Axial
  • Terminations: 2
  • REACH Status: Unaffected

You May Also Be Interested in

IRC - a TT electronics Company.
RES 100 OHM 2W 5% AXIAL
Need more? Email Us
IRC - a TT electronics Company.
RES METAL 0.02 OHM 1W 1% RADIAL
Need more? Email Us
Vishay
PTF5630K900FZEB Vishay / Dale Metal Film Resistors - Through Hole 1/8watt 30.9K ohms 1% 5ppm datasheet, inventory, & pricing.
Lowest to $9.9006
Caddock Electronics Inc.
RES 2 OHM 1% 15W TO126
Lowest to $5.9665
IRC - a TT electronics Company.
RES 47 OHM 1W 5% AXIAL
Need more? Email Us
Anhui Vlco Technology Co., Ltd.
200Ω 250mW 250V Metal Film Resistor ±100ppm/℃ ±1% Through Hole,D2.7xL6.2mm Through Hole Resistors RoHS
Lowest to $0.0083
IRC - a TT electronics Company.
RES METAL 0.1 OHM 3W 1% AXIAL
Need more? Email Us
Uniroyal Electronics Industry Co., Ltd.
300Ω 2W Metal Oxide Film Resistor ±350ppm/℃ ±5% Through Hole,D4.5xL11.5mm Through Hole Resistors RoHS
Lowest to $0.0240
IRC - a TT electronics Company.
WMO2S-27KJI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3,500+ $0.0143 $50.0500
8,475+ $0.0118 $100.0050
13,160+ $0.0114 $150.0240
18,185+ $0.0110 $200.0350
23,365+ $0.0107 $250.0055
31,250+ $0.0096 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,850 pieces
MOQ: 3500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess