EN
  • EN
  • DE
  • IT

MFR-25FRF52-100R

Part No MFR-25FRF52-100R
Manufacturer Yageo
Catalog Through Hole Resistors
Description RES 100 OHM 1% 1/4W AXIAL  /  100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr YAGEO
Series MFR
Package Tape & Reel (TR)
Resistance 100 Ohms
Tolerance ±1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Other Names 100E MF-1/4W-T 1%,MFR-25FRF-52-100R,MFR-25FRF-100R,MFR-25FRF52100R,MFR-25FRF 100R,100XTR,MF-25-R-100,MFR25FRF52100R
Standard Package 5,000
Win Source Part Number 1162216-MFR-25FRF52-100R
Ultra Librarian 3D Model Ultra Librarian MFR-25FRF52-100R CAD Model

Description

The MFR-25FRF52-100R is a through-hole resistor from YAGEO that belongs to the MFR series of resistors. YAGEO

  • Resistance: 100 ohms
  • Power Rating: 0.25W
  • Tolerance: ±1%
  • Temperature Coefficient: ±100ppm/°C
  • Mounting: Through-hole
  • Package: Axial
  • Operating Temperature Range: -55°C to 155°C

You May Also Be Interested in

Vishay
RES 150K OHM 1W .1% AXIAL / 150 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Need more? Email Us
Yageo
RES 62 OHM 5% 10W AXIAL / 62 Ohms ±5% 10W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
Need more? Email Us
Vishay
RES 1 OHM 8W 0.1% TO220-4 / 1 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Need more? Email Us
TE Connectivity
RES 4.7K OHM 1% 0.6W AXIAL / 4.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Need more? Email Us
Panasonic
RES 1.2 OHM 5% 3W AXIAL / 1.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Need more? Email Us
Ohmite
RES 25M OHM 1% 2W AXIAL / 25 MOhms ±1% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Thick Film
Need more? Email Us
Ohmite
RES 10 OHM 1% 140W TO247 / 10 Ohms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film
Need more? Email Us
Yageo
RES 3.3 OHM 5% 2W AXIAL / 3.3 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Need more? Email Us
Yageo
RES 100 OHM 5% 1W AXIAL / 100 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4,765+ $0.0118 $56.2270
11,495+ $0.0097 $111.5015
17,860+ $0.0094 $167.8840
24,695+ $0.0091 $224.7245
31,650+ $0.0088 $278.5200
42,860+ $0.0078 $334.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,530 pieces
MOQ: 4765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess