EN
  • EN
  • DE

MFR-25FRF52-4K75

Part No MFR-25FRF52-4K75
Manufacturer Yageo
Catalog Through Hole Resistors
Description RES 4.75K OHM 1% 1/4W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 19 Weeks
Features 4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial - Metal Film
Manufacturer Yageo
Series MFR
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package Axial
Case / Package Axial
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Other Part Number MF-25-R-4.75K, MFR-25FRF-4K75, 4K75 MF-1/4W-T 1%, MFR25FRF524K75, MFR-25FRF 4K75, 4.75KXTR, MFR-25FRF-52-4K75, MFR-25FRF524K75
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926965-MFR-25FRF52-4K75
Ultra Librarian 3D Model Ultra Librarian MFR-25FRF52-4K75 CAD Model

Description

The Yageo electronic component with Win Source Part Number 926965-MFR-25FRF52-4K75 is a metal film resistor with a resistance of 4.75 kOhms ±1% and power rating of 0.25W.

  • Resistor Type: Metal Film
  • Resistance: 4.75 kOhms ±1%
  • Power Rating: 0.25W
  • Package: Axial
  • Mounting: Through-Hole
  • Operating Temperature: -55°C ~ 155°C
  • REACH: Unaffected

You May Also Be Interested in

IRC - a TT electronics Company.
RES METAL 0.02 OHM 5W 1% RADIAL
Need more? Email Us
Welwyn Components Limited
WHS10N-100RJA01 Welwyn Components / TT Electronics Wirewound Resistors - Through Hole 100 Ohm 10W 5% Tol. datasheet, inventory, & pricing.
Need more? Email Us
IRC - a TT electronics Company.
RES 100 OHM 2W 5% AXIAL
Need more? Email Us
TE Connectivity
FIXED RESISTOR, METAL OXIDE FILM
Need more? Email Us
IRC - a TT electronics Company.
RES 6.8 OHM 2W 5% AXIAL
Need more? Email Us
Welwyn Components Limited
W21-180RJI Welwyn Components / TT Electronics Wirewound Resistors - Through Hole 180 ohm 5% 3W Vitreous Enamel datasheet, inventory, & pricing.
Lowest to $1.0187
TE Connectivity
Fixed Resistor, Metal Oxide Film
Need more? Email Us
IRC - a TT electronics Company.
WMO2S-27KJI
Need more? Email Us
TE Connectivity
Fixed Resistor, Wire Wound, 5W,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4,720+ $0.0106 $50.0320
11,495+ $0.0087 $100.0065
17,650+ $0.0085 $150.0250
24,395+ $0.0082 $200.0390
31,650+ $0.0079 $250.0350
42,255+ $0.0071 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 4720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess