EN
  • EN
  • DE

MSM8610OVV

Part No MSM8610OVV
Manufacturer Yageo
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993857-MSM8610OVV
Categories OEM Parts(M-N)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM8610OVV CAD Model

Description

The MSM8610OVV is a chip resistor manufactured by Yageo. Chip resistors are fundamental components in electronic circuits, providing a defined resistance to electrical current. The MSM8610OVV is designed for surface mount technology (SMT) assembly, which allows for automated and efficient placement on printed circuit boards (PCBs).

Applications

  • Consumer Electronics: Used in devices such as smartphones, tablets, televisions, and audio equipment for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial Equipment: Employed in control systems, power supplies, and measurement instruments for precise resistance requirements.
  • Automotive Electronics: Integrated into engine control units (ECUs), sensor interfaces, and infotainment systems for reliable performance in harsh environments.
  • Medical Devices: Utilized in patient monitoring equipment, diagnostic tools, and therapeutic devices where accuracy and reliability are critical.
  • Telecommunications: Found in network infrastructure, routers, and modems for impedance matching and signal termination.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing time and costs.
  • Small Form Factor: Compact size allows for high-density PCB designs.
  • High Reliability: Manufactured with robust materials and processes to ensure stable performance over time and temperature.
  • Precise Resistance Value: Offers accurate resistance values to meet specific circuit requirements.
  • Wide Resistance Range: Available in a broad range of resistance values to suit diverse applications.

Benefits

  • Reduced Assembly Costs: SMT design enables automated placement, lowering manufacturing expenses.
  • Improved Circuit Performance: Precise resistance values ensure accurate and stable circuit operation.
  • Enhanced Reliability: Robust construction ensures long-term performance in various environmental conditions.
  • Space Saving: Small form factor allows for compact and efficient PCB designs.
  • Versatile Applications: Suitable for a wide range of electronic devices and systems.

Additional Details

The MSM8610OVV is typically available in various resistance values and tolerance levels. The specific power rating and temperature coefficient of resistance (TCR) will depend on the specific part number and series. Consult the manufacturer's datasheet for detailed specifications, including resistance range, tolerance, power rating, TCR, and operating temperature range. Proper handling and soldering techniques are essential to ensure reliable performance. This part conforms to RoHS standards, indicating that it is lead-free and compliant with environmental regulations.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess