EN
  • EN
  • DE

P0300SB

Part No P0300SB
Manufacturer Yageo
Catalog TVS - Thyristors
Description TSS, DO-214AA, 25V,50MA,CO 70PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr YAGEO
Series PXXXXSX
Package Tape & Reel
Product Status Active
Voltage - Breakover 40V
Voltage - Off State 25V
Voltage - On State 4 V
Current - Peak Pulse (8/20µs) 250 A
Current - Peak Pulse (10/1000µs) 80 A
Current - Hold (Ih) 50 mA
Number of Elements 1
Capacitance 70pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 651406-P0300SB
Ultra Librarian 3D Model Ultra Librarian P0300SB CAD Model

Description

The 651406-P0300SB is a transient voltage suppressor (TVS) thyristor from YAGEO's PXXXXSX series. With a voltage off state of 25V and a voltage breakover of 40V, this TVS thyristor offers effective clamping and protection.

  • Series: PXXXXSX
  • Type: Transient Voltage Suppressor (TVS) Thyristor
  • Voltage Off State: 25V
  • Voltage Breakover: 40V
  • Capacitance: 70pF
  • Peak Pulse Current: 80A (10/1000µs)
  • Package: DO-214AA (SMB), Surface Mountable
  • Operating Temperature: -55°C to 155°C

You May Also Be Interested in

Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1107 $50.3685
1,105+ $0.0909 $100.4445
1,705+ $0.0880 $150.0400
2,350+ $0.0852 $200.2200
3,035+ $0.0824 $250.0840
4,070+ $0.0738 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,760 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess