The RC0603JR-074K7 is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications and offers reliable performance in a small 0603 package. It is commonly used in various electronic circuits where a fixed resistance value is required.
Applications:
- General Purpose Electronic Circuits
- Current Limiting
- Voltage Division
- Pull-Up and Pull-Down Resistors
- Consumer Electronics
Features:
- Small 0603 Package Size
- Thick Film Construction
- High Reliability
- RoHS Compliant
Benefits:
- Compact Size: The small 0603 package allows for high-density circuit designs.
- Reliable Performance: Thick film construction provides reliable performance and long-term stability.
- RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.
Technical Specifications:
The RC0603JR-074K7 is a thick film chip resistor with a resistance value of 4.7k ohms. It is available in a 0603 package and features high reliability. The operating temperature range is typically -55°C to +155°C.