EN
  • EN
  • DE

RC1206FR-07562KL

Part No RC1206FR-07562KL
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES SMD 562K OHM 1% 1/4W 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Packaging Reel
Resistance 562 kOhms
Tolerance ±1%
Power (Watts) 0.25W, 1/4W
Composition Thick Film
Features Moisture Resistant
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package 1206 (3216 Metric)
Supplier Device Package 1206
Dimension 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Maximum) 0.026" (0.65mm)
Number of Terminations 2
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802616-RC1206FR-07562KL
Ultra Librarian 3D Model Ultra Librarian RC1206FR-07562KL CAD Model

Description

The RC1206FR-07562KL is a thick film chip resistor from Yageo's RC series. It is designed for general purpose applications and offers excellent stability and reliability in a compact 1206 package. This resistor provides a precise resistance of 562kΩ with a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. It's well-suited for a variety of electronic circuits requiring stable and accurate resistance values.

Applications:

  • General-purpose circuit design: Used in a wide array of electronic devices for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Consumer electronics: Employed in devices such as smartphones, tablets, and audio equipment.
  • Industrial equipment: Suitable for use in various industrial control systems and measurement instruments.
  • Automotive electronics: Found in automotive control units and sensor circuits.
  • Power supplies: Used for feedback and current sensing in power supplies.

Features:

  • High stability: Provides consistent performance across a range of operating conditions.
  • Precise resistance: Offers a tight tolerance of ±1%.
  • Compact size: The 1206 package allows for high-density circuit design.
  • Thick film technology: Ensures robust construction and long-term reliability.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved circuit performance: The precise resistance and stability contribute to accurate circuit operation.
  • Reduced component count: The small size enables more compact and efficient circuit designs.
  • Enhanced reliability: The thick film technology provides long-term stability and durability.
  • Cost-effective solution: Offers a balance of performance and affordability.
  • Ease of use: The 1206 package is compatible with standard SMT assembly processes.

Additional Details:

The RC1206FR-07562KL has a power rating of 0.25W and a maximum operating voltage of 200V. It is designed to operate within a temperature range of -55°C to +155°C. The resistor is constructed using a high-quality ceramic substrate and a resistive thick film element, ensuring excellent electrical performance and mechanical strength. The termination finish is typically matte tin, providing good solderability. The 1206 package has dimensions of 3.2mm x 1.6mm x 0.55mm.

You May Also Be Interested in

Susumu
RES SMD 10.7KOHM 0.5% 1/16W 0603
Need more? Email Us
Panasonic
RES SMD 7.87K OHM 1% 1/2W 1210
Need more? Email Us
KOA Speer
RES 0.511 OHM 1% 1/3W 1206
Need more? Email Us
Vishay
RES 22.6K OHM 0.1% 0.13W 0402
Need more? Email Us
Yageo
RES SMD 220 OHM 5% 1/16W 0402
Need more? Email Us
Vishay
RES 0.1 OHM 0.5% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 28K OHM 0.1% 1/16W 0402
Need more? Email Us
Vishay
SMM0204 50 30R0 1% B0
Need more? Email Us
Yageo
RES SMD 402K OHM 1% 1/10W 0603
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19,235+ $0.0030 $57.7050
40,000+ $0.0029 $116.0000
62,500+ $0.0028 $175.0000
90,910+ $0.0025 $227.2750
119,050+ $0.0025 $297.6250
142,860+ $0.0025 $357.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,470 pieces
MOQ: 19235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess